Compact in size, light and noiseless this motor is used when low power is needed. Easily integrated in a wide range of applications. Typical applications for permanent magnet stepper motor are passenger cars, motorcycles & recreational and medical equipment. The permanent magnet stepper motor is used when low power consumption, precision and reliability are required. Permanent magnet stepper motors are easily integrated in a wide range of applications, and can withstand harsh operation conditions. Weight: 75g, Insulation class E 120°C
| SONCEBOZ Corporation | |
|---|---|
| Product Category | Stepper Motors (rotary) |
| Product Number | 6184 |
| Product Name | Permanent Magnet Stepper Motor |
| Stepper Construction | Permanent Magnet |
| Holding Torque | 2 In-oz (2 N-cm) |
| Step Angle | 15.00 degrees |
| Output Power | 0.0042 HP |
| Continuous Current | 0.1400 to 0.2800 amps |