SONCEBOZ Corporation Permanent Magnet Stepper Motor 6161

Description
Compact in size, light and noiseless this motor is used when low power is needed. Easily integrated in a wide range of applications. Typical applications for permanent magnet stepper motor are passenger cars, motorcycles & recreational and medical equipment. The permanent magnet stepper motor is used when low power consumption, precision and reliability are required. Permanent magnet stepper motors are easily integrated in a wide range of applications, and can withstand harsh operation conditions. Weight: 265g.
Description
Compact in size, light and noiseless this motor is used when low power is needed. Easily integrated in a wide range of applications. Typical applications for permanent magnet stepper motor are passenger cars, motorcycles & recreational and medical equipment. The permanent magnet stepper motor is used when low power consumption, precision and reliability are required. Permanent magnet stepper motors are easily integrated in a wide range of applications, and can withstand harsh operation conditions. Weight: 265g.

Suppliers

Company
Product
Description
Supplier Links
Ann Arbor, MI, USA
Permanent Magnet Stepper Motor
6161
Permanent Magnet Stepper Motor 6161
Compact in size, light and noiseless this motor is used when low power is needed. Easily integrated in a wide range of applications. Typical applications for permanent magnet stepper motor are passenger cars, motorcycles & recreational and medical equipment. The permanent magnet stepper motor is used when low power consumption, precision and reliability are required. Permanent magnet stepper motors are easily integrated in a wide range of applications, and can withstand harsh operation conditions. Weight: 265g.

Compact in size, light and noiseless this motor is used when low power is needed. Easily integrated in a wide range of applications. Typical applications for permanent magnet stepper motor are passenger cars, motorcycles & recreational and medical equipment. The permanent magnet stepper motor is used when low power consumption, precision and reliability are required. Permanent magnet stepper motors are easily integrated in a wide range of applications, and can withstand harsh operation conditions. Weight: 265g.

Supplier's Site

Technical Specifications

  SONCEBOZ Corporation
Product Category Stepper Motors (rotary)
Product Number 6161
Product Name Permanent Magnet Stepper Motor
Stepper Construction Permanent Magnet
Holding Torque 17 to 21 In-oz (12 to 15 N-cm)
Step Angle 7.50 degrees
Output Power 0.0111 HP
Continuous Current 0.6800 amps
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Flat Motors Series 2214 ... BXT H External rotor technology, with housing -  - FAULHABER MICROMO
Specs
DC Voltage Range 24.0 VDC
Torque Constant 4.56 in-oz/amp (32.2 mN-m/amp)
Rotor Inertia 4.67E-5 oz-in-sec² (3.30E-4 kg-cm²)
View Details
Stepper Motor - 57HYD Series (1.8 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
DC Voltage Range 20.0 VDC
Number of Leads 4 to 8 #
View Details
 - PST.35HB3011-001 Stepper motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Step Angle 1.80 degrees
Continuous Current 1.1 amps
Rotor Inertia 5.81E-4 oz-in-sec² (0.0041 kg-cm²)
View Details
Servo motor - EMMS-AS-190-M-HS-ARB - Festo Corporation
Specs
DC Voltage Range 565.0 VDC
Holding Torque 4248 In-oz (3000 N-cm)
Continuous Current 14.24 amps
View Details