SONCEBOZ Corporation Permanent Magnet Stepper Motor 6154

Description
Compact in size, light and noiseless this motor is used when low power is needed. Easily integrated in a wide range of applications. Typical applications for permanent magnet stepper motor are passenger cars, motorcycles & recreational and medical equipment. The permanent magnet stepper motor is used when low power consumption, precision and reliability are required. Permanent magnet stepper motors are easily integrated in a wide range of applications, and can withstand harsh operation conditions.
Description
Compact in size, light and noiseless this motor is used when low power is needed. Easily integrated in a wide range of applications. Typical applications for permanent magnet stepper motor are passenger cars, motorcycles & recreational and medical equipment. The permanent magnet stepper motor is used when low power consumption, precision and reliability are required. Permanent magnet stepper motors are easily integrated in a wide range of applications, and can withstand harsh operation conditions.

Suppliers

Company
Product
Description
Supplier Links
Ann Arbor, MI, USA
Permanent Magnet Stepper Motor
6154
Permanent Magnet Stepper Motor 6154
Compact in size, light and noiseless this motor is used when low power is needed. Easily integrated in a wide range of applications. Typical applications for permanent magnet stepper motor are passenger cars, motorcycles & recreational and medical equipment. The permanent magnet stepper motor is used when low power consumption, precision and reliability are required. Permanent magnet stepper motors are easily integrated in a wide range of applications, and can withstand harsh operation conditions.

Compact in size, light and noiseless this motor is used when low power is needed. Easily integrated in a wide range of applications. Typical applications for permanent magnet stepper motor are passenger cars, motorcycles & recreational and medical equipment. The permanent magnet stepper motor is used when low power consumption, precision and reliability are required. Permanent magnet stepper motors are easily integrated in a wide range of applications, and can withstand harsh operation conditions.

Supplier's Site

Technical Specifications

  SONCEBOZ Corporation
Product Category Stepper Motors (rotary)
Product Number 6154
Product Name Permanent Magnet Stepper Motor
Stepper Construction Permanent Magnet
Holding Torque 1 to 2 In-oz (1 to 1 N-cm)
Step Angle 15.00 degrees
Output Power 0.0020 HP
Continuous Current 0.0700 to 0.2880 amps
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motor - Hansen Series 123-4 Size 23 Step Gear Motor - ElectroCraft
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Continuous Torque 6.2 to 21.9 In-lbs (7.21 to 25.22 kg-cm)
View Details
Servo motor - EMMS-AS-70-MK-HS-RSB-S1 - Festo Corporation
Specs
DC Voltage Range 565.0 VDC
Holding Torque 283 In-oz (200 N-cm)
Continuous Current 1.7 amps
View Details
Stepper Motor / 35 Series - PST.35HB-1.8° - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Holding Torque 12 to 18 In-oz (9 to 12 N-cm)
Continuous Current 0.6000 to 1.3 amps
Rotor Inertia 1.20E-4 to 1.84E-4 oz-in-sec² (8.50E-4 to 0.0013 kg-cm²)
View Details
Brushless DC-Servomotors Series 1935 ... BRC with integrated Speed Controller -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 0.9176 in-oz/amp (6.48 mN-m/amp)
Units Metric
View Details