Lift-Tables.net Stainless Steel Lift Table SXT Series

Description
"Innovations in Ergonomics" aptly describes Lift Products guiding philsophy. The development of material handling products with the emphasis on ergonomics enables Lift Products to actually contribute to a reduction of injuries in the workplace. Lift Products is proud to be able to offer products that are ergonomically designed and, as a result, substantially increase productivity. Lift Products scissor lifts are designed to improve existing technology and make workers more productive. Lift Products ergonomic lift tables are available in a variety of capacities and sizes to accommodate ergonomic needs in the work place. From our standard models to our ground entry series, all of the ergonomic material handling equipment supplied by Lift Products is designed with uncompromising quality and standards. Lift Tables available from Lift Products:
Description
"Innovations in Ergonomics" aptly describes Lift Products guiding philsophy. The development of material handling products with the emphasis on ergonomics enables Lift Products to actually contribute to a reduction of injuries in the workplace. Lift Products is proud to be able to offer products that are ergonomically designed and, as a result, substantially increase productivity. Lift Products scissor lifts are designed to improve existing technology and make workers more productive. Lift Products ergonomic lift tables are available in a variety of capacities and sizes to accommodate ergonomic needs in the work place. From our standard models to our ground entry series, all of the ergonomic material handling equipment supplied by Lift Products is designed with uncompromising quality and standards. Lift Tables available from Lift Products:

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Lift Table - SXT Series - Lift-Tables.net
Brookfield, WI, USA
Stainless Steel Lift Table
SXT Series
Stainless Steel Lift Table SXT Series
"Innovations in Ergonomics" aptly describes Lift Products guiding philsophy. The development of material handling products with the emphasis on ergonomics enables Lift Products to actually contribute to a reduction of injuries in the workplace. Lift Products is proud to be able to offer products that are ergonomically designed and, as a result, substantially increase productivity. Lift Products scissor lifts are designed to improve existing technology and make workers more productive. Lift Products ergonomic lift tables are available in a variety of capacities and sizes to accommodate ergonomic needs in the work place. From our standard models to our ground entry series, all of the ergonomic material handling equipment supplied by Lift Products is designed with uncompromising quality and standards. Lift Tables available from Lift Products:

"Innovations in Ergonomics" aptly describes Lift Products guiding philsophy. The development of material handling products with the emphasis on ergonomics enables Lift Products to actually contribute to a reduction of injuries in the workplace. Lift Products is proud to be able to offer products that are ergonomically designed and, as a result, substantially increase productivity. Lift Products scissor lifts are designed to improve existing technology and make workers more productive. Lift Products ergonomic lift tables are available in a variety of capacities and sizes to accommodate ergonomic needs in the work place. From our standard models to our ground entry series, all of the ergonomic material handling equipment supplied by Lift Products is designed with uncompromising quality and standards. Lift Tables available from Lift Products:

Supplier's Site

Technical Specifications

  Lift-Tables.net
Product Category Lifts
Product Number SXT Series
Product Name Stainless Steel Lift Table
Capacity 4000 lbs (1814 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details
Double Long Lift Table - PDL-8036 - Advance Lifts, Inc.
Specs
Capacity 8000 lbs (3628 kg)
Lift Travel 36 inch (914 mm)
Width 24 to 48 inch (610 to 1219 mm)
View Details
Lift Tables - 2840002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Width 27 inch (690 mm)
Length 54 inch (1380 mm)
View Details