Lift-Tables.net Low Profile Lift Table Guardian Low Profile Series

Description
"Innovations in Ergonomics" aptly describes Lift Products guiding philsophy. The development of material handling products with the emphasis on ergonomics enables Lift Products to actually contribute to a reduction of injuries in the workplace. Lift Products is proud to be able to offer products that are ergonomically designed and, as a result, substantially increase productivity. Lift Products scissor lifts are designed to improve existing technology and make workers more productive. Lift Products ergonomic lift tables are available in a variety of capacities and sizes to accommodate ergonomic needs in the work place. From our standard models to our ground entry series, all of the ergonomic material handling equipment supplied by Lift Products is designed with uncompromising quality and standards. Lift Tables available from Lift Products:
Datasheet
Description
"Innovations in Ergonomics" aptly describes Lift Products guiding philsophy. The development of material handling products with the emphasis on ergonomics enables Lift Products to actually contribute to a reduction of injuries in the workplace. Lift Products is proud to be able to offer products that are ergonomically designed and, as a result, substantially increase productivity. Lift Products scissor lifts are designed to improve existing technology and make workers more productive. Lift Products ergonomic lift tables are available in a variety of capacities and sizes to accommodate ergonomic needs in the work place. From our standard models to our ground entry series, all of the ergonomic material handling equipment supplied by Lift Products is designed with uncompromising quality and standards. Lift Tables available from Lift Products:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Profile Lift Table - Guardian Low Profile Series - Lift-Tables.net
Brookfield, WI, USA
Low Profile Lift Table
Guardian Low Profile Series
Low Profile Lift Table Guardian Low Profile Series
"Innovations in Ergonomics" aptly describes Lift Products guiding philsophy. The development of material handling products with the emphasis on ergonomics enables Lift Products to actually contribute to a reduction of injuries in the workplace. Lift Products is proud to be able to offer products that are ergonomically designed and, as a result, substantially increase productivity. Lift Products scissor lifts are designed to improve existing technology and make workers more productive. Lift Products ergonomic lift tables are available in a variety of capacities and sizes to accommodate ergonomic needs in the work place. From our standard models to our ground entry series, all of the ergonomic material handling equipment supplied by Lift Products is designed with uncompromising quality and standards. Lift Tables available from Lift Products:

"Innovations in Ergonomics" aptly describes Lift Products guiding philsophy. The development of material handling products with the emphasis on ergonomics enables Lift Products to actually contribute to a reduction of injuries in the workplace. Lift Products is proud to be able to offer products that are ergonomically designed and, as a result, substantially increase productivity. Lift Products scissor lifts are designed to improve existing technology and make workers more productive. Lift Products ergonomic lift tables are available in a variety of capacities and sizes to accommodate ergonomic needs in the work place. From our standard models to our ground entry series, all of the ergonomic material handling equipment supplied by Lift Products is designed with uncompromising quality and standards. Lift Tables available from Lift Products:

Supplier's Site Datasheet

Technical Specifications

  Lift-Tables.net
Product Category Lifts
Product Number Guardian Low Profile Series
Product Name Low Profile Lift Table
Capacity 1100 to 3300 lbs (499 to 1497 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Telescopic Lifting Column - A35 - Isotech, Inc.
Specs
Capacity 225 lbs (102 kg)
Lift Travel 31 inch (800 mm)
Type Table
View Details
Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details
Lift Table - BFL2-4120 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 4000 lbs (1814 kg)
Lift Travel 120 inch (3048 mm)
View Details