SolidRun Ltd. RF Antennas SRG9003

Description
2.4GHz GPS, LTE Whip, Tilt RF Antenna Connector Connector Mount
Datasheet
Description
2.4GHz GPS, LTE Whip, Tilt RF Antenna Connector Connector Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - SRG9003 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
SRG9003
RF Antennas SRG9003
2.4GHz GPS, LTE Whip, Tilt RF Antenna Connector Connector Mount

2.4GHz GPS, LTE Whip, Tilt RF Antenna Connector Connector Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number SRG9003
Product Name RF Antennas
Applications GPS, LTE
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna - Model SAS-521F-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers