SOLIDRUN LTD.
PA00010 -- EMBEDDED COMPUTER ACCESSORIES
SolidRun Ltd.
Embedded Computer Accessories
PA00010
Description
POWER ADAPTER 5VDC 2A US
Description
POWER ADAPTER 5VDC 2A US
Datasheet
Suppliers
Embedded Computer Accessories
PA00010
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Computers |
|
Product Number
|
PA00010 |
|
Product Name
|
Embedded Computer Accessories |
Unlock Full Specs
to access all available technical data
Similar Products
Computer Type
Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System
Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor
Intel 386 Family; Intel® Celeron J1900 2GHz, 4 Core
View Details
Processor
AMD Athlon; AMD Ryzen
Speed
1800 to 2700 MHz
Main Memory
64.00 GB
View Details
Operating System
Microsoft®
General Features
Touch Screen
View Details