TRANSISTOR, BIPOLAR, NPN, 80V, TO-220-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:1A; Power Dissipation:30W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 10P3578 |
| Product Name | Transistor, Bipolar, Npn, 80V, To-220-3; Transistor Polarity Solid State |
| Polarity | NPN |