BIPOLAR TRANSISTOR, NPN, 400V, -000; Transistor Polarity:NPN; Collector Emitter Voltage Max:400V; Continuous Collector Current:1.5A; Power Dissipation:125W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Product Range:-; MSL:- RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 66R0610 |
| Product Name | Bipolar Transistor, Npn, 400V, -000; Transistor Polarity Solid State |
| Polarity | NPN |