BJT, NPN, 100V, TO-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:20A; Power Dissipation:225W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:-; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 07R8807 |
| Product Name | Bjt, Npn, 100V, To-3; Transistor Polarity Solid State |
| Polarity | NPN |