Solid State, Inc. 750V 10A Bipolar Transistor MJ16018

Description
TRANS NPN 750V 10A TO3 Product overview: MJ16018 from Solid State Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750V, 10A. Search-friendly keywords include transistor, BJT, switching, amplification, 750V, 10A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJ16018 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 750V 10A TO3 Product overview: MJ16018 from Solid State Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750V, 10A. Search-friendly keywords include transistor, BJT, switching, amplification, 750V, 10A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJ16018 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
750V 10A Bipolar Transistor
276-MJ16018
750V 10A Bipolar Transistor 276-MJ16018
TRANS NPN 750V 10A TO3 Product overview: MJ16018 from Solid State Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750V, 10A. Search-friendly keywords include transistor, BJT, switching, amplification, 750V, 10A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJ16018 can be used for catalog matching and distributor lookup.

TRANS NPN 750V 10A TO3 Product overview: MJ16018 from Solid State Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750V, 10A. Search-friendly keywords include transistor, BJT, switching, amplification, 750V, 10A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJ16018 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJ16018 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJ16018
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJ16018
TRANS NPN 750V 10A TO3

TRANS NPN 750V 10A TO3

Supplier's Site
Bjt, Npn, To-3; Transistor Polarity Solid State - 07R8711 - Newark, An Avnet Company
Chicago, IL, United States
Bjt, Npn, To-3; Transistor Polarity Solid State
07R8711
Bjt, Npn, To-3; Transistor Polarity Solid State 07R8711
BJT, NPN, TO-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:800V; Continuous Collector Current:10A; Power Dissipation:175W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:-; Product Range:- RoHS Compliant: Yes

BJT, NPN, TO-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:800V; Continuous Collector Current:10A; Power Dissipation:175W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-MJ16018 MJ16018 07R8711
Product Name 750V 10A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bjt, Npn, To-3; Transistor Polarity Solid State
Package Type Box TO-3
Packing Method Box Box
VCEO 750 volts 750 volts 800 volts
TJ 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219574 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
45 V, 500 mA NPN general-purpose transistors - BC817-40QBZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) 500 milliamps
VCEO 45 volts
View Details
4 suppliers
Single Bipolar Transistors - BCW60DE6327HTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
5 suppliers