Solid State, Inc. 250V 16A Bipolar Transistor MJ15025

Description
TRANS PNP 250V 16A TO3 Product overview: MJ15025 from Solid State Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 16A. Search-friendly keywords include transistor, BJT, switching, amplification, 250V, 16A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJ15025 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 250V 16A TO3 Product overview: MJ15025 from Solid State Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 16A. Search-friendly keywords include transistor, BJT, switching, amplification, 250V, 16A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJ15025 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore
250V 16A Bipolar Transistor
276-MJ15025
250V 16A Bipolar Transistor 276-MJ15025
TRANS PNP 250V 16A TO3 Product overview: MJ15025 from Solid State Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 16A. Search-friendly keywords include transistor, BJT, switching, amplification, 250V, 16A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJ15025 can be used for catalog matching and distributor lookup.

TRANS PNP 250V 16A TO3 Product overview: MJ15025 from Solid State Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 16A. Search-friendly keywords include transistor, BJT, switching, amplification, 250V, 16A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJ15025 can be used for catalog matching and distributor lookup.

Supplier's Site
Power Transistor, Pnp, -250V, To-3; Transistor Polarity Solid State - 10P1537 - Newark, An Avnet Company
Chicago, IL, United States
Power Transistor, Pnp, -250V, To-3; Transistor Polarity Solid State
10P1537
Power Transistor, Pnp, -250V, To-3; Transistor Polarity Solid State 10P1537
POWER TRANSISTOR, PNP, -250V, TO-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:250V; Continuous Collector Current:16A; Power Dissipation:250W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:4MHzRoHS Compliant: Yes

POWER TRANSISTOR, PNP, -250V, TO-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:250V; Continuous Collector Current:16A; Power Dissipation:250W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:4MHzRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors
Product Number 276-MJ15025 10P1537
Product Name 250V 16A Bipolar Transistor Power Transistor, Pnp, -250V, To-3; Transistor Polarity Solid State
Package Type Bulk TO-3
Packing Method Bulk
VCEO 250 volts
Unlock Full Specs
to access all available technical data