TRANS NPN 200V 16A TO3 Product overview: MJ15022 from Solid State Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 16A. Search-friendly keywords include transistor, BJT, switching, amplification, 200V, 16A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJ15022 can be used for catalog matching and distributor lookup.
POWER TRANSISTOR, NPN, 200V, TO-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:200V; Continuous Collector Current:16A; Power Dissipation:250W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:4MHz RoHS Compliant: Yes
POWER TRANSISTOR, NPN, 200V, TO-3, TRANSISTOR POLARITY:NPN, COLLECTOR EMITTER VOLTAGE V(BR)CEO:200V, DC COLLECTOR CURRENT:16A, POWER DISSIPATION PD:250W, TRANSISTOR MOUNTING:THROUGH HOLE, NO. OF PINS:2PINS, DC CURRENT GAIN HFE:15HFE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | RF Transistors |
| Product Number | 276-MJ15022 | 10P1534 | 32259389 |
| Product Name | 200V 16A Bipolar Transistor | Power Transistor, Npn, 200V, To-3; Transistor Polarity Solid State | Transistor |
| Package Type | Bulk | TO-3 | |
| Packing Method | Bulk | ||
| VCEO | 200 volts |