DARLINGTON TRANSISTOR, PNP, -60V, TO-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:30A; Power Dissipation:200W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Darlington Transistors |
| Product Number | 10P1522 |
| Product Name | Darlington Transistor, Pnp, -60V, To-3; Transistor Polarity Solid State |
| Polarity | PNP |