Solid State, Inc. 350V 40A Bipolar Transistor MJ10022

Description
TRANS NPN DARL 350V 40A TO3 Product overview: MJ10022 from Solid State Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 40A. Search-friendly keywords include transistor, BJT, switching, amplification, 350V, 40A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJ10022 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN DARL 350V 40A TO3 Product overview: MJ10022 from Solid State Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 40A. Search-friendly keywords include transistor, BJT, switching, amplification, 350V, 40A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJ10022 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore
350V 40A Bipolar Transistor
276-MJ10022
350V 40A Bipolar Transistor 276-MJ10022
TRANS NPN DARL 350V 40A TO3 Product overview: MJ10022 from Solid State Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 40A. Search-friendly keywords include transistor, BJT, switching, amplification, 350V, 40A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJ10022 can be used for catalog matching and distributor lookup.

TRANS NPN DARL 350V 40A TO3 Product overview: MJ10022 from Solid State Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 40A. Search-friendly keywords include transistor, BJT, switching, amplification, 350V, 40A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJ10022 can be used for catalog matching and distributor lookup.

Supplier's Site
Darlington Transistor, Npn, 350V, To-3; Transistor Polarity Solid State - 10P1518 - Newark, An Avnet Company
Chicago, IL, United States
Darlington Transistor, Npn, 350V, To-3; Transistor Polarity Solid State
10P1518
Darlington Transistor, Npn, 350V, To-3; Transistor Polarity Solid State 10P1518
DARLINGTON TRANSISTOR, NPN, 350V, TO-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:350V; Continuous Collector Current:40A; Power Dissipation:250W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes

DARLINGTON TRANSISTOR, NPN, 350V, TO-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:350V; Continuous Collector Current:40A; Power Dissipation:250W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Bipolar RF Transistors Darlington Transistors
Product Number 276-MJ10022 10P1518
Product Name 350V 40A Bipolar Transistor Darlington Transistor, Npn, 350V, To-3; Transistor Polarity Solid State
Package Type Bulk TO-3
Packing Method Bulk
VCEO 350 volts 350 volts
TJ -65 to 200 C (-85 to 392 F)
Unlock Full Specs
to access all available technical data