DARLINGTON TRANSISTOR, NPN, 500V, TO-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:500V; Continuous Collector Current:50A; Power Dissipation:250W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Darlington Transistors |
| Product Number | 10P1517 |
| Product Name | Darlington Transistor, Npn, 500V, To-3; Transistor Polarity Solid State |
| Polarity | NPN |