TRANS NPN DARL 450V 20A TO3 Product overview: MJ10000 from Solid State Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 20A. Search-friendly keywords include transistor, BJT, switching, amplification, 450V, 20A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJ10000 can be used for catalog matching and distributor lookup.
DARLINGTON TRANSISTOR, NPN, 450V, 20A, TO-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:450V; Continuous Collector Current:20A; Power Dissipation:175W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Darlington Transistors |
| Product Number | 276-MJ10000 | 10P1506 |
| Product Name | 450V 20A Bipolar Transistor | Darlington Transistor, Npn, 450V, 20A, To-3; Transistor Polarity Solid State |
| Package Type | Bulk | TO-3 |
| Packing Method | Bulk | |
| VCEO | 450 volts | 450 volts |
| TJ | -65 to 200 C (-85 to 392 F) |