Solid State, Inc. Scr Thyristor, 1.6A, To-39; Peak Repetitive Off State Voltage Solid State MCR1906-6

Description
SCR THYRISTOR, 1.6A, TO-39; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:-; Average On State Current:-; On State RMS Current:-; Thyristor Case Style:TO-39; No. of Pins:3Pins; Peak Non Repetitive Surge Current:- RoHS Compliant: Yes
Description
SCR THYRISTOR, 1.6A, TO-39; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:-; Average On State Current:-; On State RMS Current:-; Thyristor Case Style:TO-39; No. of Pins:3Pins; Peak Non Repetitive Surge Current:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Scr Thyristor, 1.6A, To-39; Peak Repetitive Off State Voltage Solid State - 10P1491 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 1.6A, To-39; Peak Repetitive Off State Voltage Solid State
10P1491
Scr Thyristor, 1.6A, To-39; Peak Repetitive Off State Voltage Solid State 10P1491
SCR THYRISTOR, 1.6A, TO-39; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:-; Average On State Current:-; On State RMS Current:-; Thyristor Case Style:TO-39; No. of Pins:3Pins; Peak Non Repetitive Surge Current:- RoHS Compliant: Yes

SCR THYRISTOR, 1.6A, TO-39; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:-; Average On State Current:-; On State RMS Current:-; Thyristor Case Style:TO-39; No. of Pins:3Pins; Peak Non Repetitive Surge Current:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 10P1491
Product Name Scr Thyristor, 1.6A, To-39; Peak Repetitive Off State Voltage Solid State
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B621SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR8KM-16LA-AS#B00 - 863886-BCR8KM-16LA-AS#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 1589087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T470N14TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AA
VDRM 1600 volts
View Details