Solid State, Inc. Thyristor, 22.3 A, 100V, To-48; Scr Module Type Solid State C137P

Description
THYRISTOR, 22.3 A, 100V, TO-48; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:100V; Gate Trigger Current Max:40mA; Average Forward Current:22.3A; On State RMS Current:35A; Gate Trigger Voltage Max:2.2V RoHS Compliant: No
Datasheet
Description
THYRISTOR, 22.3 A, 100V, TO-48; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:100V; Gate Trigger Current Max:40mA; Average Forward Current:22.3A; On State RMS Current:35A; Gate Trigger Voltage Max:2.2V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thyristor, 22.3 A, 100V, To-48; Scr Module Type Solid State - 66R0531 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, 22.3 A, 100V, To-48; Scr Module Type Solid State
66R0531
Thyristor, 22.3 A, 100V, To-48; Scr Module Type Solid State 66R0531
THYRISTOR, 22.3 A, 100V, TO-48; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:100V; Gate Trigger Current Max:40mA; Average Forward Current:22.3A; On State RMS Current:35A; Gate Trigger Voltage Max:2.2V RoHS Compliant: No

THYRISTOR, 22.3 A, 100V, TO-48; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:100V; Gate Trigger Current Max:40mA; Average Forward Current:22.3A; On State RMS Current:35A; Gate Trigger Voltage Max:2.2V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 66R0531
Product Name Thyristor, 22.3 A, 100V, To-48; Scr Module Type Solid State
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B624SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - AC08FSMA(1)-AZ - 909171-AC08FSMA(1)-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack2
Pin Count 5
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TT162N16KOFAHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1600 volts
View Details