ZENER DIODE, 20W, 20V, DO-203AA; Zener Voltage Nom:20V; Power Dissipation:20W; Diode Case Style:DO-203AA; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:-; Qualification:- RoHS Compliant: Yes
DO4 20 WATT ZENER DIODES
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 10P0022 | BZY93C20R |
| Product Name | Zener Diode, 20W, 20V, Do-203Aa; Zener Voltage Nom Solid State | Discrete Semiconductor Products - Diodes - Zener |
| Package | DO-203AA | DO-4 |
| Pin Count | 2 | |
| RoHS Compliant | RoHS | |
| PD | 20000 milliwatts | |
| Tj | ? to 175 C (? to 347 F) | 175 C (347 F) |