Solid State, Inc. Standard Diode, 85A, 200V, Do-5; Repetitive Peak Reverse Voltage Solid State 85HFR20

Description
STANDARD DIODE, 85A, 200V, DO-5; Repetitive Peak Reverse Voltage:200V; Average Forward Current:85A; Forward Voltage Max:1.3V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet
Description
STANDARD DIODE, 85A, 200V, DO-5; Repetitive Peak Reverse Voltage:200V; Average Forward Current:85A; Forward Voltage Max:1.3V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Diode, 85A, 200V, Do-5; Repetitive Peak Reverse Voltage Solid State - 08R0330 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 85A, 200V, Do-5; Repetitive Peak Reverse Voltage Solid State
08R0330
Standard Diode, 85A, 200V, Do-5; Repetitive Peak Reverse Voltage Solid State 08R0330
STANDARD DIODE, 85A, 200V, DO-5; Repetitive Peak Reverse Voltage:200V; Average Forward Current:85A; Forward Voltage Max:1.3V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:150°C RoHS Compliant: Yes

STANDARD DIODE, 85A, 200V, DO-5; Repetitive Peak Reverse Voltage:200V; Average Forward Current:85A; Forward Voltage Max:1.3V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 85HFR20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
85HFR20
Discrete Semiconductor Products - Diodes - Rectifiers 85HFR20
DIODE GEN PURP 200V 85A DO5

DIODE GEN PURP 200V 85A DO5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers
Product Number 08R0330 85HFR20
Product Name Standard Diode, 85A, 200V, Do-5; Repetitive Peak Reverse Voltage Solid State Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SiC-SBD - Model: FDCY10S65 - Fuji Electric Corp. of America
Specs
Package TO-247
IO 10 amps
VRRM 650 volts
View Details
High-speed diodes - 1N4531,133 - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
VF 1000 to 1 volts
View Details
6 suppliers
B48-2 and B48-2T Series B484G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky Diodes & Rectifiers - 1464732 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-123; Sod123f
RoHS Compliant RoHS
View Details