DIODE GEN PURP 1.2KV 85A DO5
STANDARD DIODE, 85A, 1.2KV, DO-5; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:85A; Forward Voltage Max:1.3V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:150°C RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Rectifiers | Diodes |
| Product Number | 85HFR120 | 08R0327 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers | Standard Diode, 85A, 1.2Kv, Do-5; Repetitive Peak Reverse Voltage Solid State |
| Life Cycle Stage | Active |