STANDARD DIODE, 85A, 600V, DO-5; Repetitive Peak Reverse Voltage:600V; Average Forward Current:85A; Forward Voltage Max:1.3V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:150°C RoHS Compliant: Yes
DIODE GEN PURP 600V 85A DO5
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 08R0343 | 85HF60 |
| Product Name | Standard Diode, 85A, 600V, Do-5; Repetitive Peak Reverse Voltage Solid State | Discrete Semiconductor Products - Diodes - Rectifiers |
| RoHS Compliant | RoHS |