DIODE GEN PURP 1.2KV 85A DO5 Product overview: 85HF120 from Solid State Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 85A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 85A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-85HF120 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 1.2KV 85A DO5
STANDARD DIODE, 85-AMP, 1.2KV, 1.3V. FREE 2 YEAR RADWELL WARRANTY
STANDARD DIODE, 85A, 1.2KV, DO-5; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:85A; Forward Voltage Max:1.3V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:150°C RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | General Purpose Diodes | Diodes |
| Product Number | 280-85HF120 | 85HF120 | 32259315 | 08R0338 |
| Product Name | 1.2KV 85A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Diode | Standard Diode, 85A, 1.2Kv, Do-5; Repetitive Peak Reverse Voltage Solid State |
| Package | Bulk | |||
| RoHS Compliant | RoHS | RoHS | ||
| Tj | -65 C (-85 F) | ? to 150 C (? to 302 F) |