DIODE GEN PURP 800V 70A DO5
STANDARD RECOVERY RECTIFIER, 800V, DO-5; Repetitive Peak Reverse Voltage:800V; Average Forward Current:70A; Forward Voltage Max:1.3V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Forward Surge Current:1kA RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | 70HFR80 | 08R0223 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers | Standard Recovery Rectifier, 800V, Do-5; Repetitive Peak Reverse Voltage Solid State |
| Life Cycle Stage | Active | |
| VF | 1.3 volts | 1.3 volts |
| Package | DO-5; DO-5 |