Solid State, Inc. Standard Diode, 70A, 600V, Do-5; Repetitive Peak Reverse Voltage Solid State 70HFR60

Description
STANDARD DIODE, 70A, 600V, DO-5; Repetitive Peak Reverse Voltage:600V; Average Forward Current:70A; Forward Voltage Max:1.3V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet
Description
STANDARD DIODE, 70A, 600V, DO-5; Repetitive Peak Reverse Voltage:600V; Average Forward Current:70A; Forward Voltage Max:1.3V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Diode, 70A, 600V, Do-5; Repetitive Peak Reverse Voltage Solid State - 08R0222 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 70A, 600V, Do-5; Repetitive Peak Reverse Voltage Solid State
08R0222
Standard Diode, 70A, 600V, Do-5; Repetitive Peak Reverse Voltage Solid State 08R0222
STANDARD DIODE, 70A, 600V, DO-5; Repetitive Peak Reverse Voltage:600V; Average Forward Current:70A; Forward Voltage Max:1.3V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:150°C RoHS Compliant: Yes

STANDARD DIODE, 70A, 600V, DO-5; Repetitive Peak Reverse Voltage:600V; Average Forward Current:70A; Forward Voltage Max:1.3V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 08R0222
Product Name Standard Diode, 70A, 600V, Do-5; Repetitive Peak Reverse Voltage Solid State
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SP50UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 11 volts
View Details
PIN Diode Switches - NPS2-0-6000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details