DIODE GEN PURP 1.2KV 70A DO5 Product overview: 70HFR120 from Solid State Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 70A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 70A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-70HFR120 can be used for catalog matching and distributor lookup.
STANDARD DIODE, 70A, 1.2KV, DO-5; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:70A; Forward Voltage Max:1.3V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:180°C RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Rectifiers | Diodes |
| Product Number | 280-70HFR120 | 14R8422 |
| Product Name | 1.2KV 70A Diode and Rectifier | Standard Diode, 70A, 1.2Kv, Do-5; Repetitive Peak Reverse Voltage Solid State |
| Package | Bulk |