Solid State, Inc. 400V 70A Diode and Rectifier 70HF40

Description
DIODE GEN PURP 400V 70A DO5 Product overview: 70HF40 from Solid State Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 70A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 70A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-70HF40 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 400V 70A DO5 Product overview: 70HF40 from Solid State Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 70A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 70A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-70HF40 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400V 70A Diode and Rectifier - 280-70HF40 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 70A Diode and Rectifier
280-70HF40
400V 70A Diode and Rectifier 280-70HF40
DIODE GEN PURP 400V 70A DO5 Product overview: 70HF40 from Solid State Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 70A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 70A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-70HF40 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 400V 70A DO5 Product overview: 70HF40 from Solid State Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 70A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 70A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-70HF40 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - 70HF40 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
70HF40
Discrete Semiconductor Products - Diodes - Rectifiers 70HF40
DIODE GEN PURP 400V 70A DO5

DIODE GEN PURP 400V 70A DO5

Supplier's Site
Standard Diode, 70A, 400V, Do-5; Repetitive Peak Reverse Voltage Solid State - 08R0232 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 70A, 400V, Do-5; Repetitive Peak Reverse Voltage Solid State
08R0232
Standard Diode, 70A, 400V, Do-5; Repetitive Peak Reverse Voltage Solid State 08R0232
STANDARD DIODE, 70A, 400V, DO-5; Repetitive Peak Reverse Voltage:400V; Average Forward Current:70A; Forward Voltage Max:1.3V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:150°C RoHS Compliant: Yes

STANDARD DIODE, 70A, 400V, DO-5; Repetitive Peak Reverse Voltage:400V; Average Forward Current:70A; Forward Voltage Max:1.3V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rectifiers Rectifiers Diodes
Product Number 280-70HF40 70HF40 08R0232
Product Name 400V 70A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Standard Diode, 70A, 400V, Do-5; Repetitive Peak Reverse Voltage Solid State
Package Bulk
RoHS Compliant RoHS RoHS
Tj -65 C (-85 F) ? to 150 C (? to 302 F)
Unlock Full Specs
to access all available technical data