Solid State, Inc. Discrete Semiconductor Products - Diodes - Rectifiers 70HF100

Description
DIODE GEN PURP 1KV 70A DO5
Datasheet
Description
DIODE GEN PURP 1KV 70A DO5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - 70HF100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
70HF100
Discrete Semiconductor Products - Diodes - Rectifiers 70HF100
DIODE GEN PURP 1KV 70A DO5

DIODE GEN PURP 1KV 70A DO5

Supplier's Site
Standard Diode, 70A, 1Kv, Do-5; Repetitive Peak Reverse Voltage Solid State - 14R8423 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 70A, 1Kv, Do-5; Repetitive Peak Reverse Voltage Solid State
14R8423
Standard Diode, 70A, 1Kv, Do-5; Repetitive Peak Reverse Voltage Solid State 14R8423
STANDARD DIODE, 70A, 1KV, DO-5; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:70A; Forward Voltage Max:1.3V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:180°C RoHS Compliant: Yes

STANDARD DIODE, 70A, 1KV, DO-5; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:70A; Forward Voltage Max:1.3V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:180°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rectifiers Diodes
Product Number 70HF100 14R8423
Product Name Discrete Semiconductor Products - Diodes - Rectifiers Standard Diode, 70A, 1Kv, Do-5; Repetitive Peak Reverse Voltage Solid State
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data