SCR THYRISTOR, 50A, 1.2KV, TO-208AC; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:100mA; Average Forward Current:50A; On State RMS Current:80A; Gate Trigger Voltage Max:2.5V RoHS Compliant: Yes
SCR THYRISTOR, 50A, 1.2KV, TO-208AC; SCR MODULE TYPE:SINGLE SCR; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:1.2KV; GATE TRIGGER CURRENT MAX, IGT:100MA; CURRENT IT AV:50A; ON STATE RMS CURRENT IT(RMS):80A; HOLDING CURRENT MAX IH:200MA ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors |
| Product Number | 07R9706 | 32259233 | 50RIA120 |
| Product Name | Scr Thyristor, 50A, 1.2Kv, To-208Ac; Scr Module Type Solid State | Thyristor/SCR/Triac/Diac/Alternistor | SCRs |
| Thyristor Type | SCR | SCR | SCR |