Solid State, Inc. Standard Diode, 40A, 400V, Do-5; Repetitive Peak Reverse Voltage Solid State 40HFR40

Description
STANDARD DIODE, 40A, 400V, DO-5; Repetitive Peak Reverse Voltage:400V; Average Forward Current:40A; Forward Voltage Max:1.3V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet
Description
STANDARD DIODE, 40A, 400V, DO-5; Repetitive Peak Reverse Voltage:400V; Average Forward Current:40A; Forward Voltage Max:1.3V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Diode, 40A, 400V, Do-5; Repetitive Peak Reverse Voltage Solid State - 07R9646 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 40A, 400V, Do-5; Repetitive Peak Reverse Voltage Solid State
07R9646
Standard Diode, 40A, 400V, Do-5; Repetitive Peak Reverse Voltage Solid State 07R9646
STANDARD DIODE, 40A, 400V, DO-5; Repetitive Peak Reverse Voltage:400V; Average Forward Current:40A; Forward Voltage Max:1.3V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:150°C RoHS Compliant: Yes

STANDARD DIODE, 40A, 400V, DO-5; Repetitive Peak Reverse Voltage:400V; Average Forward Current:40A; Forward Voltage Max:1.3V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 40HFR40 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
40HFR40
Discrete Semiconductor Products - Diodes - Rectifiers 40HFR40
DIODE GEN PURP 400V 40A DO5

DIODE GEN PURP 400V 40A DO5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers
Product Number 07R9646 40HFR40
Product Name Standard Diode, 40A, 400V, Do-5; Repetitive Peak Reverse Voltage Solid State Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B485E-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
General-purpose Schottky diode - BAS70W-QX - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
3 suppliers
Rectifier Diodes, Type SBD - Model: YG865C12R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 20 amps
VRRM 120 volts
View Details