DIODE GEN PURP 1.6KV 40A DO5
STANDARD DIODE, 40A, 1.6KV, DO-5; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:40A; Forward Voltage Max:1.3V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:150°C RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Rectifiers | Diodes |
| Product Number | 40HFR160 | 07R9643 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers | Standard Diode, 40A, 1.6Kv, Do-5; Repetitive Peak Reverse Voltage Solid State |
| Life Cycle Stage | Active |