Solid State, Inc. Standard Diode, 40A, 1Kv, Do-5; Repetitive Peak Reverse Voltage Solid State 40HFR100

Description
STANDARD DIODE, 40A, 1KV, DO-5; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:40A; Forward Voltage Max:1.3V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet
Description
STANDARD DIODE, 40A, 1KV, DO-5; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:40A; Forward Voltage Max:1.3V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Diode, 40A, 1Kv, Do-5; Repetitive Peak Reverse Voltage Solid State - 07R9640 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 40A, 1Kv, Do-5; Repetitive Peak Reverse Voltage Solid State
07R9640
Standard Diode, 40A, 1Kv, Do-5; Repetitive Peak Reverse Voltage Solid State 07R9640
STANDARD DIODE, 40A, 1KV, DO-5; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:40A; Forward Voltage Max:1.3V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:150°C RoHS Compliant: Yes

STANDARD DIODE, 40A, 1KV, DO-5; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:40A; Forward Voltage Max:1.3V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 07R9640
Product Name Standard Diode, 40A, 1Kv, Do-5; Repetitive Peak Reverse Voltage Solid State
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - 1N6523 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 5 volts
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - 1155787-B574-2T - Win Source Electronics
Specs
Tj -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type LLD - Model: YG902C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.2 volts
IR 0.1000 mA
View Details