Solid State, Inc. Standard Diode, 40A, 600V, Do-5; Repetitive Peak Reverse Voltage Solid State 40HF60

Description
STANDARD DIODE, 40A, 600V, DO-5; Repetitive Peak Reverse Voltage:600V; Average Forward Current:40A; Forward Voltage Max:1.3V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet
Description
STANDARD DIODE, 40A, 600V, DO-5; Repetitive Peak Reverse Voltage:600V; Average Forward Current:40A; Forward Voltage Max:1.3V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Diode, 40A, 600V, Do-5; Repetitive Peak Reverse Voltage Solid State - 07R9659 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 40A, 600V, Do-5; Repetitive Peak Reverse Voltage Solid State
07R9659
Standard Diode, 40A, 600V, Do-5; Repetitive Peak Reverse Voltage Solid State 07R9659
STANDARD DIODE, 40A, 600V, DO-5; Repetitive Peak Reverse Voltage:600V; Average Forward Current:40A; Forward Voltage Max:1.3V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:150°C RoHS Compliant: Yes

STANDARD DIODE, 40A, 600V, DO-5; Repetitive Peak Reverse Voltage:600V; Average Forward Current:40A; Forward Voltage Max:1.3V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 40HF60 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
40HF60
Discrete Semiconductor Products - Diodes - Rectifiers 40HF60
DIODE GEN PURP 600V 40A DO5

DIODE GEN PURP 600V 40A DO5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers
Product Number 07R9659 40HF60
Product Name Standard Diode, 40A, 600V, Do-5; Repetitive Peak Reverse Voltage Solid State Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: MS865C12 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TFP
IO 20 amps
VRRM 120 volts
View Details
General-purpose Schottky diode - BAS70LSYL - Nexperia B.V.
Specs
Applications Switching
Package SOD882BD SOD882BD
RoHS Compliant RoHS
View Details
4 suppliers
RF Pin Diode, Antenna Switch - BAR90-02ELS - Infineon Technologies AG
Specs
Configuration Single
Diode Type PIN
Life Cycle Stage discontinued
View Details
3 suppliers
Rectifier Assembly - FP200S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details