Solid State, Inc. 400V 40A Diode and Rectifier 40HF40

Description
DIODE GEN PURP 400V 40A DO5 Product overview: 40HF40 from Solid State Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 40A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-40HF40 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 400V 40A DO5 Product overview: 40HF40 from Solid State Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 40A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-40HF40 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400V 40A Diode and Rectifier - 280-40HF40 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 40A Diode and Rectifier
280-40HF40
400V 40A Diode and Rectifier 280-40HF40
DIODE GEN PURP 400V 40A DO5 Product overview: 40HF40 from Solid State Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 40A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-40HF40 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 400V 40A DO5 Product overview: 40HF40 from Solid State Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 40A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-40HF40 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - 40HF40 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
40HF40
Discrete Semiconductor Products - Diodes - Rectifiers 40HF40
DIODE GEN PURP 400V 40A DO5

DIODE GEN PURP 400V 40A DO5

Supplier's Site
Standard Diode, 40A, 400V, Do-5; Repetitive Peak Reverse Voltage Solid State - 07R9657 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 40A, 400V, Do-5; Repetitive Peak Reverse Voltage Solid State
07R9657
Standard Diode, 40A, 400V, Do-5; Repetitive Peak Reverse Voltage Solid State 07R9657
STANDARD DIODE, 40A, 400V, DO-5; Repetitive Peak Reverse Voltage:400V; Average Forward Current:40A; Forward Voltage Max:1.3V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:150°C RoHS Compliant: Yes

STANDARD DIODE, 40A, 400V, DO-5; Repetitive Peak Reverse Voltage:400V; Average Forward Current:40A; Forward Voltage Max:1.3V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rectifiers Rectifiers Diodes
Product Number 280-40HF40 40HF40 07R9657
Product Name 400V 40A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Standard Diode, 40A, 400V, Do-5; Repetitive Peak Reverse Voltage Solid State
Package Box
RoHS Compliant RoHS RoHS
Tj -65 C (-85 F) ? to 150 C (? to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1464738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package Msbl
RoHS Compliant RoHS
View Details
Schottky Barrier diode - HR1N5822US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 80 amps
IF 3000 mA
Tj 125 C (257 F)
View Details
Schottky barrier diode - BAT54XY,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
10 suppliers
B48-2 and B48-2T Series B484F-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details