Solid State, Inc. Discrete Semiconductor Products - Diodes - Rectifiers 40HF20

Description
DIODE GEN PURP 200V 40A DO5
Datasheet
Description
DIODE GEN PURP 200V 40A DO5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - 40HF20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
40HF20
Discrete Semiconductor Products - Diodes - Rectifiers 40HF20
DIODE GEN PURP 200V 40A DO5

DIODE GEN PURP 200V 40A DO5

Supplier's Site
Standard Diode, 40A, 200V, Do-5; Repetitive Peak Reverse Voltage Solid State - 07R9655 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 40A, 200V, Do-5; Repetitive Peak Reverse Voltage Solid State
07R9655
Standard Diode, 40A, 200V, Do-5; Repetitive Peak Reverse Voltage Solid State 07R9655
STANDARD DIODE, 40A, 200V, DO-5; Repetitive Peak Reverse Voltage:200V; Average Forward Current:40A; Forward Voltage Max:1.3V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:150°C RoHS Compliant: Yes

STANDARD DIODE, 40A, 200V, DO-5; Repetitive Peak Reverse Voltage:200V; Average Forward Current:40A; Forward Voltage Max:1.3V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rectifiers Diodes
Product Number 40HF20 07R9655
Product Name Discrete Semiconductor Products - Diodes - Rectifiers Standard Diode, 40A, 200V, Do-5; Repetitive Peak Reverse Voltage Solid State
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: TP865C12R - Fuji Electric Corp. of America
Specs
Package T-Pack(L)
IO 20 amps
VRRM 120 volts
View Details
General-purpose dual Schottky diode - 1PS70SB46,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
6 suppliers
B48-2 and B48-2T Series B481G-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky Diodes & Rectifiers - 2467610 - RS Components, Ltd.
Specs
Package PowerDI5
RoHS Compliant RoHS
View Details