Solid State, Inc. Discrete Semiconductor Products - Diodes - Rectifiers 40HF160

Description
DIODE GEN PURP 1.6KV 40A DO5
Datasheet
Description
DIODE GEN PURP 1.6KV 40A DO5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - 40HF160 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
40HF160
Discrete Semiconductor Products - Diodes - Rectifiers 40HF160
DIODE GEN PURP 1.6KV 40A DO5

DIODE GEN PURP 1.6KV 40A DO5

Supplier's Site
Standard Diode, 40A, 1.6Kv, Do-5; Repetitive Peak Reverse Voltage Solid State - 07R9654 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 40A, 1.6Kv, Do-5; Repetitive Peak Reverse Voltage Solid State
07R9654
Standard Diode, 40A, 1.6Kv, Do-5; Repetitive Peak Reverse Voltage Solid State 07R9654
STANDARD DIODE, 40A, 1.6KV, DO-5; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:40A; Forward Voltage Max:1.3V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:150°C RoHS Compliant: Yes

STANDARD DIODE, 40A, 1.6KV, DO-5; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:40A; Forward Voltage Max:1.3V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rectifiers Diodes
Product Number 40HF160 07R9654
Product Name Discrete Semiconductor Products - Diodes - Rectifiers Standard Diode, 40A, 1.6Kv, Do-5; Repetitive Peak Reverse Voltage Solid State
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG802C06R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 10 amps
VRRM 60 volts
View Details
Diode Arrays - BAS40-06/DG/B2,215-ND - DigiKey
Specs
Arrangement Common Anode
Tj 150 C (302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
Bridge Rectifiers - CC2579-ND - DigiKey
Sensata Technologies
Specs
Rectifier Configuration / Technology Bridge
Package Module
RoHS Compliant RoHS
View Details
3 suppliers
Schottky Diodes & Rectifiers - 1222389 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package DPAK; Dpak (to-252)
RoHS Compliant RoHS
View Details