Solid State, Inc. Diode, Tvs, 7W, 33V, Unidirectional, Axial; Product Range Solid State 30KP33A

Description
DIODE, TVS, 7W, 33V, UNIDIRECTIONAL, AXIAL; Product Range:30KP Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:33V; Clamping Voltage Max:58.6V; Diode Case Style:Axial Leaded; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes
Datasheet
Description
DIODE, TVS, 7W, 33V, UNIDIRECTIONAL, AXIAL; Product Range:30KP Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:33V; Clamping Voltage Max:58.6V; Diode Case Style:Axial Leaded; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Tvs, 7W, 33V, Unidirectional, Axial; Product Range Solid State - 79T5594 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 7W, 33V, Unidirectional, Axial; Product Range Solid State
79T5594
Diode, Tvs, 7W, 33V, Unidirectional, Axial; Product Range Solid State 79T5594
DIODE, TVS, 7W, 33V, UNIDIRECTIONAL, AXIAL; Product Range:30KP Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:33V; Clamping Voltage Max:58.6V; Diode Case Style:Axial Leaded; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

DIODE, TVS, 7W, 33V, UNIDIRECTIONAL, AXIAL; Product Range:30KP Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:33V; Clamping Voltage Max:58.6V; Diode Case Style:Axial Leaded; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 79T5594
Product Name Diode, Tvs, 7W, 33V, Unidirectional, Axial; Product Range Solid State
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - M100UFG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 14 volts
View Details
Bridge Rectifiers - CC1658-ND - DigiKey
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
Tj -40 to 125 C (-40 to 257 F)
View Details
7 suppliers
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Rectifier Diodes, Type LLD - Model: TS985C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.3 volts
IR 0.0350 mA
View Details