DIODE GEN PURP 600V 300A DO9 Product overview: 300U60A from Solid State Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 300A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 300A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-300U60A can be used for catalog matching and distributor lookup.
DIODE, STANDARD, 300A, 600V, DO-205AB-2; Repetitive Peak Reverse Voltage:600V; Average Forward Current:300A; Forward Voltage Max:1.4V; Diode Module Configuration:-; Diode Case Style:DO-205AB; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: No
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Rectifiers | Diodes |
| Product Number | 280-300U60A | 07W9609 |
| Product Name | 600V 300A Diode and Rectifier | Diode, Standard, 300A, 600V, Do-205Ab-2; Repetitive Peak Reverse Voltage Solid State |
| Package | Box |