DARLINGTON TRANSISTOR, NPN, 60V, TO-72; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:500mA; Power Dissipation:500mW; Transistor Mounting:Through Hole; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Darlington Transistors |
| Product Number | 67R1102 |
| Product Name | Darlington Transistor, Npn, 60V, To-72; Transistor Polarity Solid State |
| Polarity | NPN |