Solid State, Inc. Scr Thyristor, 16A, 100V, To-48; Scr Module Type Solid State 2N683

Description
SCR THYRISTOR, 16A, 100V, TO-48; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:100V; Gate Trigger Current Max:40mA; Average Forward Current:16A; On State RMS Current:25A; Gate Trigger Voltage Max:2V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SCR THYRISTOR, 16A, 100V, TO-48; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:100V; Gate Trigger Current Max:40mA; Average Forward Current:16A; On State RMS Current:25A; Gate Trigger Voltage Max:2V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Scr Thyristor, 16A, 100V, To-48; Scr Module Type Solid State - 10P5501 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 16A, 100V, To-48; Scr Module Type Solid State
10P5501
Scr Thyristor, 16A, 100V, To-48; Scr Module Type Solid State 10P5501
SCR THYRISTOR, 16A, 100V, TO-48; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:100V; Gate Trigger Current Max:40mA; Average Forward Current:16A; On State RMS Current:25A; Gate Trigger Voltage Max:2V; Product Range:- RoHS Compliant: Yes

SCR THYRISTOR, 16A, 100V, TO-48; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:100V; Gate Trigger Current Max:40mA; Average Forward Current:16A; On State RMS Current:25A; Gate Trigger Voltage Max:2V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 10P5501
Product Name Scr Thyristor, 16A, 100V, To-48; Scr Module Type Solid State
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B542SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR8KM-12LC-A8#B00 - 913120-BCR8KM-12LC-A8#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 2144269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Diode, scr
Package Type Semipack1
Pin Count 5
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T420N16TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AA, A-PUK
VDRM 1800 volts
View Details