Solid State, Inc. Single FETs, MOSFETs 2N6661

Description
MOSFET N-CH 90V 900MA TO39
Datasheet
Description
MOSFET N-CH 90V 900MA TO39
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 2N6661 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
2N6661
Single FETs, MOSFETs 2N6661
MOSFET N-CH 90V 900MA TO39

MOSFET N-CH 90V 900MA TO39

Supplier's Site Datasheet
Mosfet, N Channel, 90V, 0.9A, To-39; Channel Type Solid State - 14R8416 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 90V, 0.9A, To-39; Channel Type Solid State
14R8416
Mosfet, N Channel, 90V, 0.9A, To-39; Channel Type Solid State 14R8416
MOSFET, N CHANNEL, 90V, 0.9A, TO-39; Channel Type:N Channel; Drain Source Voltage Vds:90V; Continuous Drain Current Id:900mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.5V; MSL:- RoHS Compliant: Yes

MOSFET, N CHANNEL, 90V, 0.9A, TO-39; Channel Type:N Channel; Drain Source Voltage Vds:90V; Continuous Drain Current Id:900mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.5V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2N6661 14R8416
Product Name Single FETs, MOSFETs Mosfet, N Channel, 90V, 0.9A, To-39; Channel Type Solid State
Polarity N-Channel; N-Channel N-Channel
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 90 volts
IDSS 900 milliamps 900 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

60 V, 320 mA dual N-channel Trench MOSFET - BSS138BKSH - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
Package Type SOT363-3 SOT363-3
View Details
4 suppliers
MOSFETs - 1220209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Soic
View Details
100V 36A MOSFET Transistor - 278-AUIRF540ZS - ERSAELECTRONICS PTE. LTD.
Specs
PD 92000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
6 suppliers
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114904ASAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Depletion; Precision Depletion Mode
V(BR)DSS 10 volts
View Details
3 suppliers