TRIAC, 600V, 30A, TO-48; Peak Repetitive Off State Voltage:600V; On State RMS Current:30A; Triac Case Style:TO-48; Gate Trigger Voltage Max:3.4V; Peak Non Repetitive Surge Current:250A; Holding Current Max:200mA; No. of Pins:2Pins RoHS Compliant: Yes
TRIAC 600V 30A TO48
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Triacs | Triacs |
| Product Number | 10P5481 | 2N6165 |
| Product Name | Triac, 600V, 30A, To-48; Peak Repetitive Off State Voltage Solid State | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS |