TRANS NPN DARL 80V 8A TO220 Product overview: 2N6044 from Solid State Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 8A, TO220. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 8A, TO220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6044 can be used for catalog matching and distributor lookup.
TRANS NPN DARL 80V 8A TO220
DARLINGTON TRANSISTOR, NPN, 80V, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:8A; Power Dissipation:75W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes
DARLINGTON TRANSISTOR, NPN, 80V, TO-220, TRANSISTOR POLARITY:NPN, COLLECTOR EMITTER VOLTAGE V(BR)CEO:80V, DC COLLECTOR CURRENT:8A, POWER DISSIPATION PD:75W, TRANSISTOR MOUNTING:THROUGH HOLE, NO. OF PINS:3PINS, PRODUCT RANGE:-, MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Darlington Transistors | RF Transistors |
| Product Number | 276-2N6044 | 2N6044 | 10P5470 | 32259173 |
| Product Name | 80V 8A TO220 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Darlington Transistor, Npn, 80V, To-220; Transistor Polarity Solid State | Transistor |
| Package Type | Bulk | TO-220; TO-220 | TO-3; TO-220 | |
| Packing Method | Bulk | Bulk; Bulk | ||
| VCEO | 80 volts | 80 volts | 80 volts | |
| TJ | -65 to 150 C (-85 to 302 F) |