Solid State, Inc. Bjt, Npn, 50V, 2A, To-39; Transistor Polarity Solid State 2N5321

Description
BJT, NPN, 50V, 2A, TO-39; Transistor Polarity:NPN; Collector Emitter Voltage Max:50V; Continuous Collector Current:2A; Power Dissipation:10W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
BJT, NPN, 50V, 2A, TO-39; Transistor Polarity:NPN; Collector Emitter Voltage Max:50V; Continuous Collector Current:2A; Power Dissipation:10W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bjt, Npn, 50V, 2A, To-39; Transistor Polarity Solid State - 67R1101 - Newark, An Avnet Company
Chicago, IL, United States
Bjt, Npn, 50V, 2A, To-39; Transistor Polarity Solid State
67R1101
Bjt, Npn, 50V, 2A, To-39; Transistor Polarity Solid State 67R1101
BJT, NPN, 50V, 2A, TO-39; Transistor Polarity:NPN; Collector Emitter Voltage Max:50V; Continuous Collector Current:2A; Power Dissipation:10W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:-; MSL:- RoHS Compliant: Yes

BJT, NPN, 50V, 2A, TO-39; Transistor Polarity:NPN; Collector Emitter Voltage Max:50V; Continuous Collector Current:2A; Power Dissipation:10W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor - 32259117 - Radwell International
Willingboro, NJ, United States
Transistor
32259117
Transistor 32259117
TRANSISTOR, BJT, NPN, 50V, 2A, TO-39, NPN, COLLECTOR EMITTER VOLTAGE V(BR)CEO 50V, DC COLLECTOR CURRENT2A, 3 PINS. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR, BJT, NPN, 50V, 2A, TO-39, NPN, COLLECTOR EMITTER VOLTAGE V(BR)CEO 50V, DC COLLECTOR CURRENT2A, 3 PINS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Bipolar RF Transistors RF Transistors
Product Number 67R1101 32259117
Product Name Bjt, Npn, 50V, 2A, To-39; Transistor Polarity Solid State Transistor
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

65 V, 100 mA NPN general-purpose transistors - BC846W-QF - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 100 milliamps
VCEO 65 volts
View Details
2 suppliers
30V 0.1A SOT23 Bipolar Transistor - 276-BC858BL3 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity PNP
Package Type Reel - TR
Packing Method Reel - TR
View Details
2 suppliers
Bipolar Transistors - 216336 - RS Components, Ltd.
Specs
Polarity NPN
Package Type TO-252 (DPAK); TO-252
View Details