Solid State, Inc. Selector Switch 2N4990

Description
UNILATERAL SWITCH,-30V, 175A,TO-92; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:-; ON STATE RMS CURRENT IT(RMS):175MA; TRIAC CASE STYLE:TO-92; GATE TRIGGER CURRENT MAX (QI), IGT:5MA; GATE TRIGGER VOLTAGE MAX VGT:-; PEAK GATE POWER:300MW ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
UNILATERAL SWITCH,-30V, 175A,TO-92; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:-; ON STATE RMS CURRENT IT(RMS):175MA; TRIAC CASE STYLE:TO-92; GATE TRIGGER CURRENT MAX (QI), IGT:5MA; GATE TRIGGER VOLTAGE MAX VGT:-; PEAK GATE POWER:300MW ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Selector Switch - 32259169 - Radwell International
Willingboro, NJ, United States
Selector Switch
32259169
Selector Switch 32259169
UNILATERAL SWITCH,-30V, 175A,TO-92; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:-; ON STATE RMS CURRENT IT(RMS):175MA; TRIAC CASE STYLE:TO-92; GATE TRIGGER CURRENT MAX (QI), IGT:5MA; GATE TRIGGER VOLTAGE MAX VGT:-; PEAK GATE POWER:300MW ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

UNILATERAL SWITCH,-30V, 175A,TO-92; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:-; ON STATE RMS CURRENT IT(RMS):175MA; TRIAC CASE STYLE:TO-92; GATE TRIGGER CURRENT MAX (QI), IGT:5MA; GATE TRIGGER VOLTAGE MAX VGT:-; PEAK GATE POWER:300MW ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Selector Switch -  - Radwell International
Willingboro, NJ, United States
Selector Switch
Selector Switch
SOLID STATE INC Pilot Devices 2N4990

SOLID STATE INC Pilot Devices 2N4990

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rotary Switches
Product Number 32259169
Product Name Selector Switch
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Multi Key Isolator Trapped Key Interlock - 440T-MMRSE31BFBFBFBF - Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details