UNILATERAL SWITCH,-30V, 175A,TO-92; Peak Repetitive Off State Voltage:-; On State RMS Current:175mA; Triac Case Style:TO-92; Gate Trigger Voltage Max:-; Peak Non Repetitive Surge Current:1A; Holding Current Max:750µA; Product Range:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Triacs |
| Product Number | 67R1095 |
| Product Name | Unilateral Switch,-30V, 175A,to-92; Peak Repetitive Off State Voltage Solid State |
| Package Type | TO-92; TO-92 |