Solid State, Inc. 80V 10A Bipolar Transistor 2N4150

Description
TRANS NPN 80V 10A TO39 Product overview: 2N4150 from Solid State Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 10A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 10A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N4150 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 80V 10A TO39 Product overview: 2N4150 from Solid State Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 10A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 10A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N4150 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 10A Bipolar Transistor
276-2N4150
80V 10A Bipolar Transistor 276-2N4150
TRANS NPN 80V 10A TO39 Product overview: 2N4150 from Solid State Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 10A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 10A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N4150 can be used for catalog matching and distributor lookup.

TRANS NPN 80V 10A TO39 Product overview: 2N4150 from Solid State Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 10A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 10A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N4150 can be used for catalog matching and distributor lookup.

Supplier's Site
Transistor, Bipolar, Npn, 70V, To-205Ad; Transistor Polarity Solid State - 67R1082 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar, Npn, 70V, To-205Ad; Transistor Polarity Solid State
67R1082
Transistor, Bipolar, Npn, 70V, To-205Ad; Transistor Polarity Solid State 67R1082
TRANSISTOR, BIPOLAR, NPN, 70V, TO-205AD; Transistor Polarity:NPN; Collector Emitter Voltage Max:70V; Continuous Collector Current:10A; Power Dissipation:5W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes

TRANSISTOR, BIPOLAR, NPN, 70V, TO-205AD; Transistor Polarity:NPN; Collector Emitter Voltage Max:70V; Continuous Collector Current:10A; Power Dissipation:5W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2N4150 67R1082
Product Name 80V 10A Bipolar Transistor Transistor, Bipolar, Npn, 70V, To-205Ad; Transistor Polarity Solid State
Package Type Bulk TO-3
Packing Method Bulk
VCEO 80 volts 70 volts
TJ 200 C (392 F)
Unlock Full Specs
to access all available technical data