Solid State, Inc. Bipolar Transistor, Pnp, 60V, To-78; Transistor Polarity Solid State 2N4044

Description
BIPOLAR TRANSISTOR, PNP, 60V, TO-78; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:60V; DC Collector Current:10mA; Power Dissipation Pd:500mW; DC Current Gain hFE:600hFE; No. of Pins:7Pins; Product Range:-; MSL:- RoHS Compliant: No
Datasheet
Description
BIPOLAR TRANSISTOR, PNP, 60V, TO-78; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:60V; DC Collector Current:10mA; Power Dissipation Pd:500mW; DC Current Gain hFE:600hFE; No. of Pins:7Pins; Product Range:-; MSL:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor, Pnp, 60V, To-78; Transistor Polarity Solid State - 67R1080 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, 60V, To-78; Transistor Polarity Solid State
67R1080
Bipolar Transistor, Pnp, 60V, To-78; Transistor Polarity Solid State 67R1080
BIPOLAR TRANSISTOR, PNP, 60V, TO-78; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:60V; DC Collector Current:10mA; Power Dissipation Pd:500mW; DC Current Gain hFE:600hFE; No. of Pins:7Pins; Product Range:-; MSL:- RoHS Compliant: No

BIPOLAR TRANSISTOR, PNP, 60V, TO-78; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:60V; DC Collector Current:10mA; Power Dissipation Pd:500mW; DC Current Gain hFE:600hFE; No. of Pins:7Pins; Product Range:-; MSL:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bipolar RF Transistors
Product Number 67R1080
Product Name Bipolar Transistor, Pnp, 60V, To-78; Transistor Polarity Solid State
Polarity PNP
Unlock Full Specs
to access all available technical data