Solid State, Inc. Transistor, Pnp, 80V, 1A, To-205Ad-3; Transistor Polarity Solid State 2N3868

Description
TRANSISTOR, PNP, 80V, 1A, TO-205AD-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:1A; Power Dissipation:7W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes
Datasheet
Description
TRANSISTOR, PNP, 80V, 1A, TO-205AD-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:1A; Power Dissipation:7W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Pnp, 80V, 1A, To-205Ad-3; Transistor Polarity Solid State - 67R9333 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, 80V, 1A, To-205Ad-3; Transistor Polarity Solid State
67R9333
Transistor, Pnp, 80V, 1A, To-205Ad-3; Transistor Polarity Solid State 67R9333
TRANSISTOR, PNP, 80V, 1A, TO-205AD-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:1A; Power Dissipation:7W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes

TRANSISTOR, PNP, 80V, 1A, TO-205AD-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:1A; Power Dissipation:7W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 67R9333
Product Name Transistor, Pnp, 80V, 1A, To-205Ad-3; Transistor Polarity Solid State
Transistor Type Transistor, Pnp, 80V, 1A, To-205Ad-3; Transistor Polarity Solid State
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1610-T1-A - 855049-2SA1610-T1-A - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
N-Channel MOSFET Transistor - 288-2SK1507-01MR - ERSAELECTRONICS PTE. LTD.
Fuji Electric Corp. of America
Specs
Transistor Type MOSFET
View Details
2 suppliers
Bipolar Transistors - 1219934 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity NPN
Package Type SOT23; Sot-23
View Details